Panasonic Res, 160K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1603Y

Description
RES, 160K, 1%, 0.031W, 01005, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 160K, 1%, 0.031W, 01005, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9829
Res, 160K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9829
RES, 160K, 1%, 0.031W, 01005, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160K, 1%, 0.031W, 01005, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9830
Res, 160K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9830
RES, 160K, 1%, 0.031W, 01005, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160K, 1%, 0.031W, 01005, THICK FILM; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9829
Product Name Res, 160K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details