Panasonic Res, 14K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1402Y

Description
RES, 14K, 1%, 0.031W, 01005, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 14K, 1%, 0.031W, 01005, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9766
Res, 14K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9766
RES, 14K, 1%, 0.031W, 01005, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 14K, 1%, 0.031W, 01005, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9765
Res, 14K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9765
RES, 14K, 1%, 0.031W, 01005, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 14K, 1%, 0.031W, 01005, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9766
Product Name Res, 14K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers