Panasonic Chip Resistor - Surface Mount ERJ-U0XF1373Y

Description
RES 137K OHM 1% 1/32W 01005
Datasheet
Description
RES 137K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF1373Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF1373Y
Chip Resistor - Surface Mount ERJ-U0XF1373Y
RES 137K OHM 1% 1/32W 01005

RES 137K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 137K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9753
Res, 137K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9753
RES, 137K, 1%, 0.031W, 01005, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 1%, 0.031W, 01005, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9754
Res, 137K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9754
RES, 137K, 1%, 0.031W, 01005, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137K, 1%, 0.031W, 01005, THICK FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF1373Y 77AH9753
Product Name Chip Resistor - Surface Mount Res, 137K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 137000 ohms 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details