Panasonic Res, 1K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1371Y

Description
RES, 1K37, 1%, 0.031W, 01005, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 1%, 0.031W, 01005, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9750
Res, 1K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9750
RES, 1K37, 1%, 0.031W, 01005, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 1%, 0.031W, 01005, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9749
Res, 1K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9749
RES, 1K37, 1%, 0.031W, 01005, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 1%, 0.031W, 01005, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9750
Product Name Res, 1K37, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers