Panasonic Res, 133R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1330Y

Description
RES, 133R, 1%, 0.031W, 01005, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 133R, 1%, 0.031W, 01005, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 133R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9739
Res, 133R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9739
RES, 133R, 1%, 0.031W, 01005, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133R, 1%, 0.031W, 01005, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9740
Res, 133R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9740
RES, 133R, 1%, 0.031W, 01005, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133R, 1%, 0.031W, 01005, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9739
Product Name Res, 133R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details