Panasonic Res, 1K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1301Y

Description
RES, 1K3, 1%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 1%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9734
Res, 1K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9734
RES, 1K3, 1%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 1%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9733
Res, 1K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9733
RES, 1K3, 1%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 1%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF1301Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF1301Y
Chip Resistor - Surface Mount ERJ-U0XF1301Y
RES 1.3K OHM 1% 1/32W 01005

RES 1.3K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 77AH9734 ERJ-U0XF1301Y
Product Name Res, 1K3, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1300 ohms 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1260431 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details