Panasonic Res, 124K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1243Y

Description
RES, 124K, 1%, 0.031W, 01005, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 124K, 1%, 0.031W, 01005, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9716
Res, 124K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9716
RES, 124K, 1%, 0.031W, 01005, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124K, 1%, 0.031W, 01005, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9715
Res, 124K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9715
RES, 124K, 1%, 0.031W, 01005, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124K, 1%, 0.031W, 01005, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9716
Product Name Res, 124K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers