Panasonic Res, 1K18, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1181Y

Description
RES, 1K18, 1%, 0.031W, 01005, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K18, 1%, 0.031W, 01005, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9680
Res, 1K18, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9680
RES, 1K18, 1%, 0.031W, 01005, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K18, 1%, 0.031W, 01005, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9679
Res, 1K18, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9679
RES, 1K18, 1%, 0.031W, 01005, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K18, 1%, 0.031W, 01005, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9680
Product Name Res, 1K18, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details