Panasonic Res, 107R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1070Y

Description
RES, 107R, 1%, 0.031W, 01005, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 107R, 1%, 0.031W, 01005, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 107R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9637
Res, 107R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9637
RES, 107R, 1%, 0.031W, 01005, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 1%, 0.031W, 01005, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9638
Res, 107R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9638
RES, 107R, 1%, 0.031W, 01005, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 1%, 0.031W, 01005, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9637
Product Name Res, 107R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers