Panasonic Res, 1M, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1004Y

Description
RES, 1M, 1%, 0.031W, 01005, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 1M, 1%, 0.031W, 01005, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9619
Res, 1M, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9619
RES, 1M, 1%, 0.031W, 01005, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1M, 1%, 0.031W, 01005, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9620
Res, 1M, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9620
RES, 1M, 1%, 0.031W, 01005, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1M, 1%, 0.031W, 01005, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF1004Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF1004Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF1004Y
RES 1M OHM 1% 1/32W 01005

RES 1M OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 77AH9619 ERJ-U0XF1004Y
Product Name Res, 1M, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 1.00E6 ohms 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details