Panasonic Res, 10K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1002Y

Description
RES, 10K, 1%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 1%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9615
Res, 10K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9615
RES, 10K, 1%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 10K, 1%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9616
Res, 10K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9616
RES, 10K, 1%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 10K, 1%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U0XF1002Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XF1002Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XF1002Y
RES 10K OHM 1% 1/32W 01005

RES 10K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 77AH9615 ERJ-U0XF1002Y
Product Name Res, 10K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details