Panasonic Res, 1K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF1001Y

Description
RES, 1K, 1%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9614
Res, 1K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9614
RES, 1K, 1%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K, 1%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 77AH9613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
77AH9613
Res, 1K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 77AH9613
RES, 1K, 1%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K, 1%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77AH9614
Product Name Res, 1K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details