Panasonic Resistor, Thick Film, 33Ohm, 5%, 1206; Resistance Panasonic ERJ-U08J330V

Description
RESISTOR, THICK FILM, 33OHM, 5%, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 33OHM, 5%, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 33Ohm, 5%, 1206; Resistance Panasonic - 05X4284 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Ohm, 5%, 1206; Resistance Panasonic
05X4284
Resistor, Thick Film, 33Ohm, 5%, 1206; Resistance Panasonic 05X4284
RESISTOR, THICK FILM, 33OHM, 5%, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 33OHM, 5%, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Panasonic - 44X3476 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Panasonic
44X3476
Res, Thick Film, 33R, 5%, 0.25W, 1206; Resistance Panasonic 44X3476
RES, THICK FILM, 33R, 5%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33R, 5%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X4284
Product Name Resistor, Thick Film, 33Ohm, 5%, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details