Panasonic Res, Thick Film, 6K8, 1%, 0.25W, 1206; Resistance Panasonic ERJ-U08F6801V

Description
RES, THICK FILM, 6K8, 1%, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RES, THICK FILM, 6K8, 1%, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K8, 1%, 0.25W, 1206; Resistance Panasonic - 44X3453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.25W, 1206; Resistance Panasonic
44X3453
Res, Thick Film, 6K8, 1%, 0.25W, 1206; Resistance Panasonic 44X3453
RES, THICK FILM, 6K8, 1%, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.25W, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 6.8Kohm, 1%, 1206; Resistance Panasonic - 28W1662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Kohm, 1%, 1206; Resistance Panasonic
28W1662
Resistor, Thick Film, 6.8Kohm, 1%, 1206; Resistance Panasonic 28W1662
RESISTOR, THICK FILM, 6.8KOHM, 1%, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8KOHM, 1%, 1206; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3453 28W1662
Product Name Res, Thick Film, 6K8, 1%, 0.25W, 1206; Resistance Panasonic Resistor, Thick Film, 6.8Kohm, 1%, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details