The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, part number 28W1649, has a resistance value of 510 kΩ and a power rating of 250 mW. It features a tolerance of ±1% and a maximum voltage rating of 200 V. This resistor is RoHS compliant, ensuring it meets environmental standards. It is designed for high reliability and is suitable for both reflow and flow soldering processes. The product is constructed with a metal glaze thick film resistive element and is available in a compact surface mount package, making it suitable for various applications in electronic circuits.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 45X0656 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |