Panasonic Chip Resistor - Surface Mount ERJ-U08F33R0V

Description
RES 33 OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 33 OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F33R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F33R0V
Chip Resistor - Surface Mount ERJ-U08F33R0V
RES 33 OHM 1% 1/8W 1206 SMD

RES 33 OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet
Res, Thick Film, 33R, 1%, 0.25W, 1206; Resistance Panasonic - 44X3441 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 0.25W, 1206; Resistance Panasonic
44X3441
Res, Thick Film, 33R, 1%, 0.25W, 1206; Resistance Panasonic 44X3441
RES, THICK FILM, 33R, 1%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 0.25W, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 33Ohm, 1%, 1206; Resistance Panasonic - 28W1620 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Ohm, 1%, 1206; Resistance Panasonic
28W1620
Resistor, Thick Film, 33Ohm, 1%, 1206; Resistance Panasonic 28W1620
RESISTOR, THICK FILM, 33OHM, 1%, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 33OHM, 1%, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U08F33R0V 44X3441
Product Name Chip Resistor - Surface Mount Res, Thick Film, 33R, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details