Panasonic Resistor, Thick Film, 33Kohm, 1%, 1206; Resistance Panasonic ERJ-U08F3302V

Description
RESISTOR, THICK FILM, 33KOHM, 1%, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 33KOHM, 1%, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 33Kohm, 1%, 1206; Resistance Panasonic - 28W1623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Kohm, 1%, 1206; Resistance Panasonic
28W1623
Resistor, Thick Film, 33Kohm, 1%, 1206; Resistance Panasonic 28W1623
RESISTOR, THICK FILM, 33KOHM, 1%, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 33KOHM, 1%, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Panasonic - 44X3444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Panasonic
44X3444
Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Panasonic 44X3444
RES, THICK FILM, 33K, 1%, 0.25W, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.25W, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W1623 44X3444
Product Name Resistor, Thick Film, 33Kohm, 1%, 1206; Resistance Panasonic Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers