Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F3001V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0525 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0525
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0525
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1617
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1617
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0525
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details