Panasonic Chip Resistor - Surface Mount ERJ-U08F2R21V

Description
RES 2.21 OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 2.21 OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F2R21V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F2R21V
Chip Resistor - Surface Mount ERJ-U08F2R21V
RES 2.21 OHM 1% 1/8W 1206 SMD

RES 2.21 OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Chip Resistors
Product Number ERJ-U08F2R21V
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Resistance Range 2.21 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Packing Method Tape Reel
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Packing Method Tape Reel
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1542FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details