Panasonic Chip Resistor - Surface Mount ERJ-U08F2202V

Description
RES 22K OHM 1% 1/8W 1206 SMD
Datasheet
Description
RES 22K OHM 1% 1/8W 1206 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U08F2202V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F2202V
Chip Resistor - Surface Mount ERJ-U08F2202V
RES 22K OHM 1% 1/8W 1206 SMD

RES 22K OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet
Resistor, Thick Film, 22Kohm, 1%, 1206; Resistance Panasonic - 28W1603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Kohm, 1%, 1206; Resistance Panasonic
28W1603
Resistor, Thick Film, 22Kohm, 1%, 1206; Resistance Panasonic 28W1603
RESISTOR, THICK FILM, 22KOHM, 1%, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR, THICK FILM, 22KOHM, 1%, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Panasonic - 44X3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Panasonic
44X3439
Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Panasonic 44X3439
RES, THICK FILM, 22K, 1%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.25W, 1206; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U08F2202V 28W1603 44X3439
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 22Kohm, 1%, 1206; Resistance Panasonic Res, Thick Film, 22K, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details