Panasonic Resistor, Thick Film, 1.5Kohm, 1%, 1206; Resistance Panasonic ERJ-U08F1501V

Description
RESISTOR, THICK FILM, 1.5KOHM, 1%, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 1.5KOHM, 1%, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 1.5Kohm, 1%, 1206; Resistance Panasonic - 28W1582 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.5Kohm, 1%, 1206; Resistance Panasonic
28W1582
Resistor, Thick Film, 1.5Kohm, 1%, 1206; Resistance Panasonic 28W1582
RESISTOR, THICK FILM, 1.5KOHM, 1%, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 1.5KOHM, 1%, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Panasonic - 44X3433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Panasonic
44X3433
Res, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Panasonic 44X3433
RES, THICK FILM, 1K5, 1%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U08F1501V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U08F1501V
Chip Resistor - Surface Mount ERJ-U08F1501V
RES 1.5K OHM 1% 1/8W 1206 SMD

RES 1.5K OHM 1% 1/8W 1206 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 28W1582 44X3433 ERJ-U08F1501V
Product Name Resistor, Thick Film, 1.5Kohm, 1%, 1206; Resistance Panasonic Res, Thick Film, 1K5, 1%, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details