Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-U08F12R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 45X0311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
45X0311
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 45X0311
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 28W1570 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
28W1570
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 28W1570
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45X0311
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details