RESISTOR, THICK FILM, 100KOHM, 1%, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, THICK FILM, 100K, 1%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 100K OHM 1% 1/8W 1206 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 28W1563 | ERJ-U08F1003V |
| Product Name | Resistor, Thick Film, 100Kohm, 1%, 1206; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | |
| Resistance Range | 100000 ohms | 100000 ohms |