Panasonic Chip Res, Thick Film, 97R6, 0.25W, 1206; Resistance Panasonic ERJ-U08D97R6V

Description
CHIP RES, THICK FILM, 97R6, 0.25W, 1206; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 97R6, 0.25W, 1206; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 97R6, 0.25W, 1206; Resistance Panasonic - 66AC1813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97R6, 0.25W, 1206; Resistance Panasonic
66AC1813
Chip Res, Thick Film, 97R6, 0.25W, 1206; Resistance Panasonic 66AC1813
CHIP RES, THICK FILM, 97R6, 0.25W, 1206; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97R6, 0.25W, 1206; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 97R6, 0.25W, 1206; Resistance Panasonic - 66AC8690 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 97R6, 0.25W, 1206; Resistance Panasonic
66AC8690
Chip Res, Thick Film, 97R6, 0.25W, 1206; Resistance Panasonic 66AC8690
CHIP RES, THICK FILM, 97R6, 0.25W, 1206; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 97R6, 0.25W, 1206; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1813
Product Name Chip Res, Thick Film, 97R6, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details