Panasonic Chip Res, Thick Film, 680R, 0.25W, 1206; Resistance Panasonic ERJ-U08D6800V

Description
CHIP RES, THICK FILM, 680R, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 680R, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 680R, 0.25W, 1206; Resistance Panasonic - 67AC1293 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.25W, 1206; Resistance Panasonic
67AC1293
Chip Res, Thick Film, 680R, 0.25W, 1206; Resistance Panasonic 67AC1293
CHIP RES, THICK FILM, 680R, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 680R, 0.25W, 1206; Resistance Panasonic - 67AC0105 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 680R, 0.25W, 1206; Resistance Panasonic
67AC0105
Chip Res, Thick Film, 680R, 0.25W, 1206; Resistance Panasonic 67AC0105
CHIP RES, THICK FILM, 680R, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 680R, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1293
Product Name Chip Res, Thick Film, 680R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details