Panasonic Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic ERJ-U08D6650V

Description
CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic - 66AC3797 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic
66AC3797
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic 66AC3797
CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic - 65AC9796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic
65AC9796
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic 65AC9796
CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3797
Product Name Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details