Panasonic Chip Res, Thick Film, 61R9, 0.25W, 1206; Resistance Panasonic ERJ-U08D61R9V

Description
CHIP RES, THICK FILM, 61R9, 0.25W, 1206; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 61R9, 0.25W, 1206; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 61R9, 0.25W, 1206; Resistance Panasonic - 66AC1789 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61R9, 0.25W, 1206; Resistance Panasonic
66AC1789
Chip Res, Thick Film, 61R9, 0.25W, 1206; Resistance Panasonic 66AC1789
CHIP RES, THICK FILM, 61R9, 0.25W, 1206; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61R9, 0.25W, 1206; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 61R9, 0.25W, 1206; Resistance Panasonic - 66AC5787 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61R9, 0.25W, 1206; Resistance Panasonic
66AC5787
Chip Res, Thick Film, 61R9, 0.25W, 1206; Resistance Panasonic 66AC5787
CHIP RES, THICK FILM, 61R9, 0.25W, 1206; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 61R9, 0.25W, 1206; Resistance:61.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1789
Product Name Chip Res, Thick Film, 61R9, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details