Panasonic Chip Res, Thick Film, 5K76, 0.25W, 1206; Resistance Panasonic ERJ-U08D5761V

Description
CHIP RES, THICK FILM, 5K76, 0.25W, 1206; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K76, 0.25W, 1206; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K76, 0.25W, 1206; Resistance Panasonic - 67AC2633 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K76, 0.25W, 1206; Resistance Panasonic
67AC2633
Chip Res, Thick Film, 5K76, 0.25W, 1206; Resistance Panasonic 67AC2633
CHIP RES, THICK FILM, 5K76, 0.25W, 1206; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K76, 0.25W, 1206; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K76, 0.25W, 1206; Resistance Panasonic - 67AC0097 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K76, 0.25W, 1206; Resistance Panasonic
67AC0097
Chip Res, Thick Film, 5K76, 0.25W, 1206; Resistance Panasonic 67AC0097
CHIP RES, THICK FILM, 5K76, 0.25W, 1206; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K76, 0.25W, 1206; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2633
Product Name Chip Res, Thick Film, 5K76, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567725P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details