Panasonic Chip Res, Thick Film, 4K75, 0.25W, 1206; Resistance Panasonic ERJ-U08D4751V

Description
CHIP RES, THICK FILM, 4K75, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K75, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K75, 0.25W, 1206; Resistance Panasonic - 66AC1771 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K75, 0.25W, 1206; Resistance Panasonic
66AC1771
Chip Res, Thick Film, 4K75, 0.25W, 1206; Resistance Panasonic 66AC1771
CHIP RES, THICK FILM, 4K75, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K75, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K75, 0.25W, 1206; Resistance Panasonic - 66AC1772 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K75, 0.25W, 1206; Resistance Panasonic
66AC1772
Chip Res, Thick Film, 4K75, 0.25W, 1206; Resistance Panasonic 66AC1772
CHIP RES, THICK FILM, 4K75, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K75, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1771
Product Name Chip Res, Thick Film, 4K75, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers