Panasonic Chip Res, Thick Film, 39K2, 0.25W, 1206; Resistance Panasonic ERJ-U08D3922V

Description
CHIP RES, THICK FILM, 39K2, 0.25W, 1206; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K2, 0.25W, 1206; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K2, 0.25W, 1206; Resistance Panasonic - 67AC2611 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K2, 0.25W, 1206; Resistance Panasonic
67AC2611
Chip Res, Thick Film, 39K2, 0.25W, 1206; Resistance Panasonic 67AC2611
CHIP RES, THICK FILM, 39K2, 0.25W, 1206; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K2, 0.25W, 1206; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K2, 0.25W, 1206; Resistance Panasonic - 66AC3772 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K2, 0.25W, 1206; Resistance Panasonic
66AC3772
Chip Res, Thick Film, 39K2, 0.25W, 1206; Resistance Panasonic 66AC3772
CHIP RES, THICK FILM, 39K2, 0.25W, 1206; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K2, 0.25W, 1206; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2611
Product Name Chip Res, Thick Film, 39K2, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details