Panasonic Chip Res, Thick Film, 39K, 0.25W, 1206; Resistance Panasonic ERJ-U08D3902V

Description
CHIP RES, THICK FILM, 39K, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K, 0.25W, 1206; Resistance Panasonic - 65AC9767 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.25W, 1206; Resistance Panasonic
65AC9767
Chip Res, Thick Film, 39K, 0.25W, 1206; Resistance Panasonic 65AC9767
CHIP RES, THICK FILM, 39K, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K, 0.25W, 1206; Resistance Panasonic - 66AC3771 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K, 0.25W, 1206; Resistance Panasonic
66AC3771
Chip Res, Thick Film, 39K, 0.25W, 1206; Resistance Panasonic 66AC3771
CHIP RES, THICK FILM, 39K, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9767
Product Name Chip Res, Thick Film, 39K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details