Panasonic Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic ERJ-U08D34R8V

Description
CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic - 67AC0075 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic
67AC0075
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic 67AC0075
CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic - 66AC1751 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic
66AC1751
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic 66AC1751
CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0075
Product Name Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details