Panasonic Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic ERJ-U08D34R0V

Description
CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic - 67AC0074 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic
67AC0074
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic 67AC0074
CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic - 66AC1750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic
66AC1750
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic 66AC1750
CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0074
Product Name Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details