Panasonic Chip Res, Thick Film, 330K, 0.25W, 1206; Resistance Panasonic ERJ-U08D3303V

Description
CHIP RES, THICK FILM, 330K, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 330K, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 330K, 0.25W, 1206; Resistance Panasonic - 66AC1748 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.25W, 1206; Resistance Panasonic
66AC1748
Chip Res, Thick Film, 330K, 0.25W, 1206; Resistance Panasonic 66AC1748
CHIP RES, THICK FILM, 330K, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330K, 0.25W, 1206; Resistance Panasonic - 65AC8369 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.25W, 1206; Resistance Panasonic
65AC8369
Chip Res, Thick Film, 330K, 0.25W, 1206; Resistance Panasonic 65AC8369
CHIP RES, THICK FILM, 330K, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.25W, 1206; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1748
Product Name Chip Res, Thick Film, 330K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details