Panasonic Chip Res, Thick Film, 28R, 0.25W, 1206; Resistance Panasonic ERJ-U08D28R0V

Description
CHIP RES, THICK FILM, 28R, 0.25W, 1206; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28R, 0.25W, 1206; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28R, 0.25W, 1206; Resistance Panasonic - 67AC0065 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R, 0.25W, 1206; Resistance Panasonic
67AC0065
Chip Res, Thick Film, 28R, 0.25W, 1206; Resistance Panasonic 67AC0065
CHIP RES, THICK FILM, 28R, 0.25W, 1206; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R, 0.25W, 1206; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28R, 0.25W, 1206; Resistance Panasonic - 66AC1739 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R, 0.25W, 1206; Resistance Panasonic
66AC1739
Chip Res, Thick Film, 28R, 0.25W, 1206; Resistance Panasonic 66AC1739
CHIP RES, THICK FILM, 28R, 0.25W, 1206; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R, 0.25W, 1206; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0065
Product Name Chip Res, Thick Film, 28R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details