Panasonic Chip Res, Thick Film, 2K55, 0.25W, 1206; Resistance Panasonic ERJ-U08D2551V

Description
CHIP RES, THICK FILM, 2K55, 0.25W, 1206; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K55, 0.25W, 1206; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K55, 0.25W, 1206; Resistance Panasonic - 66AC5740 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K55, 0.25W, 1206; Resistance Panasonic
66AC5740
Chip Res, Thick Film, 2K55, 0.25W, 1206; Resistance Panasonic 66AC5740
CHIP RES, THICK FILM, 2K55, 0.25W, 1206; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K55, 0.25W, 1206; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K55, 0.25W, 1206; Resistance Panasonic - 66AC7189 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K55, 0.25W, 1206; Resistance Panasonic
66AC7189
Chip Res, Thick Film, 2K55, 0.25W, 1206; Resistance Panasonic 66AC7189
CHIP RES, THICK FILM, 2K55, 0.25W, 1206; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K55, 0.25W, 1206; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5740
Product Name Chip Res, Thick Film, 2K55, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details