Panasonic Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic ERJ-U08D16R2V

Description
CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic - 67AC5602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic
67AC5602
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic 67AC5602
CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic - 67AC0037 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic
67AC0037
Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic 67AC0037
CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R2, 0.25W, 1206; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5602
Product Name Chip Res, Thick Film, 16R2, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers