Panasonic Chip Res, Thick Film, 165K, 0.25W, 1206; Resistance Panasonic ERJ-U08D1653V

Description
CHIP RES, THICK FILM, 165K, 0.25W, 1206; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 165K, 0.25W, 1206; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 165K, 0.25W, 1206; Resistance Panasonic - 66AC7179 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.25W, 1206; Resistance Panasonic
66AC7179
Chip Res, Thick Film, 165K, 0.25W, 1206; Resistance Panasonic 66AC7179
CHIP RES, THICK FILM, 165K, 0.25W, 1206; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.25W, 1206; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 165K, 0.25W, 1206; Resistance Panasonic - 66AC1712 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.25W, 1206; Resistance Panasonic
66AC1712
Chip Res, Thick Film, 165K, 0.25W, 1206; Resistance Panasonic 66AC1712
CHIP RES, THICK FILM, 165K, 0.25W, 1206; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.25W, 1206; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7179
Product Name Chip Res, Thick Film, 165K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 165000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614920-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details