Panasonic Chip Res, Thick Film, 150R, 0.25W, 1206; Resistance Panasonic ERJ-U08D1500V

Description
CHIP RES, THICK FILM, 150R, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 150R, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 150R, 0.25W, 1206; Resistance Panasonic - 65AC9715 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150R, 0.25W, 1206; Resistance Panasonic
65AC9715
Chip Res, Thick Film, 150R, 0.25W, 1206; Resistance Panasonic 65AC9715
CHIP RES, THICK FILM, 150R, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150R, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 150R, 0.25W, 1206; Resistance Panasonic - 65AC8346 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150R, 0.25W, 1206; Resistance Panasonic
65AC8346
Chip Res, Thick Film, 150R, 0.25W, 1206; Resistance Panasonic 65AC8346
CHIP RES, THICK FILM, 150R, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150R, 0.25W, 1206; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9715
Product Name Chip Res, Thick Film, 150R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details