Panasonic Chip Res, Thick Film, 14R3, 0.25W, 1206; Resistance Panasonic ERJ-U08D14R3V

Description
CHIP RES, THICK FILM, 14R3, 0.25W, 1206; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14R3, 0.25W, 1206; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14R3, 0.25W, 1206; Resistance Panasonic - 66AC8593 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R3, 0.25W, 1206; Resistance Panasonic
66AC8593
Chip Res, Thick Film, 14R3, 0.25W, 1206; Resistance Panasonic 66AC8593
CHIP RES, THICK FILM, 14R3, 0.25W, 1206; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R3, 0.25W, 1206; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14R3, 0.25W, 1206; Resistance Panasonic - 67AC1238 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14R3, 0.25W, 1206; Resistance Panasonic
67AC1238
Chip Res, Thick Film, 14R3, 0.25W, 1206; Resistance Panasonic 67AC1238
CHIP RES, THICK FILM, 14R3, 0.25W, 1206; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 14R3, 0.25W, 1206; Resistance:14.3ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8593
Product Name Chip Res, Thick Film, 14R3, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers