Panasonic Chip Res, Thick Film, 1K37, 0.25W, 1206; Resistance Panasonic ERJ-U08D1371V

Description
CHIP RES, THICK FILM, 1K37, 0.25W, 1206; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K37, 0.25W, 1206; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K37, 0.25W, 1206; Resistance Panasonic - 67AC2557 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 0.25W, 1206; Resistance Panasonic
67AC2557
Chip Res, Thick Film, 1K37, 0.25W, 1206; Resistance Panasonic 67AC2557
CHIP RES, THICK FILM, 1K37, 0.25W, 1206; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 0.25W, 1206; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K37, 0.25W, 1206; Resistance Panasonic - 67AC1235 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 0.25W, 1206; Resistance Panasonic
67AC1235
Chip Res, Thick Film, 1K37, 0.25W, 1206; Resistance Panasonic 67AC1235
CHIP RES, THICK FILM, 1K37, 0.25W, 1206; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 0.25W, 1206; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2557
Product Name Chip Res, Thick Film, 1K37, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details