Panasonic Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic ERJ-U08D1330V

Description
CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic - 67AC0029 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic
67AC0029
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic 67AC0029
CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic - 66AC5705 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic
66AC5705
Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic 66AC5705
CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.25W, 1206; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0029
Product Name Chip Res, Thick Film, 133R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers