Panasonic Chip Res, Thick Film, 127R, 0.25W, 1206; Resistance Panasonic ERJ-U08D1270V

Description
CHIP RES, THICK FILM, 127R, 0.25W, 1206; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 127R, 0.25W, 1206; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 127R, 0.25W, 1206; Resistance Panasonic - 67AC2553 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.25W, 1206; Resistance Panasonic
67AC2553
Chip Res, Thick Film, 127R, 0.25W, 1206; Resistance Panasonic 67AC2553
CHIP RES, THICK FILM, 127R, 0.25W, 1206; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.25W, 1206; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 127R, 0.25W, 1206; Resistance Panasonic - 67AC5594 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127R, 0.25W, 1206; Resistance Panasonic
67AC5594
Chip Res, Thick Film, 127R, 0.25W, 1206; Resistance Panasonic 67AC5594
CHIP RES, THICK FILM, 127R, 0.25W, 1206; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127R, 0.25W, 1206; Resistance:127ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2553
Product Name Chip Res, Thick Film, 127R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers