Panasonic Chip Res, Thick Film, 10R5, 0.25W, 1206; Resistance Panasonic ERJ-U08D10R5V

Description
CHIP RES, THICK FILM, 10R5, 0.25W, 1206; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10R5, 0.25W, 1206; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10R5, 0.25W, 1206; Resistance Panasonic - 66AC8581 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R5, 0.25W, 1206; Resistance Panasonic
66AC8581
Chip Res, Thick Film, 10R5, 0.25W, 1206; Resistance Panasonic 66AC8581
CHIP RES, THICK FILM, 10R5, 0.25W, 1206; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R5, 0.25W, 1206; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10R5, 0.25W, 1206; Resistance Panasonic - 66AC3700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R5, 0.25W, 1206; Resistance Panasonic
66AC3700
Chip Res, Thick Film, 10R5, 0.25W, 1206; Resistance Panasonic 66AC3700
CHIP RES, THICK FILM, 10R5, 0.25W, 1206; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R5, 0.25W, 1206; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8581
Product Name Chip Res, Thick Film, 10R5, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD245JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - 1614955-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
2 suppliers