Panasonic Resistor, Thick Film, 8.2Mohm, 5%, 0805; Resistance Panasonic ERJ-U06J825V

Description
RESISTOR, THICK FILM, 8.2MOHM, 5%, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 8.2MOHM, 5%, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 8.2Mohm, 5%, 0805; Resistance Panasonic - 05X3737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Mohm, 5%, 0805; Resistance Panasonic
05X3737
Resistor, Thick Film, 8.2Mohm, 5%, 0805; Resistance Panasonic 05X3737
RESISTOR, THICK FILM, 8.2MOHM, 5%, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2MOHM, 5%, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8M2, 5%, 0.125W, 0805; Resistance Panasonic - 44X4338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 5%, 0.125W, 0805; Resistance Panasonic
44X4338
Res, Thick Film, 8M2, 5%, 0.125W, 0805; Resistance Panasonic 44X4338
RES, THICK FILM, 8M2, 5%, 0.125W, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 8M2, 5%, 0.125W, 0805; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3737
Product Name Resistor, Thick Film, 8.2Mohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details