Panasonic Resistor, Thick Film, 6.8Mohm, 5%, 0805; Resistance Panasonic ERJ-U06J685V

Description
RESISTOR, THICK FILM, 6.8MOHM, 5%, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 6.8MOHM, 5%, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 6.8Mohm, 5%, 0805; Resistance Panasonic - 05X3723 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Mohm, 5%, 0805; Resistance Panasonic
05X3723
Resistor, Thick Film, 6.8Mohm, 5%, 0805; Resistance Panasonic 05X3723
RESISTOR, THICK FILM, 6.8MOHM, 5%, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8MOHM, 5%, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6M8, 5%, 0.125W, 0805; Resistance Panasonic - 44X4331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 5%, 0.125W, 0805; Resistance Panasonic
44X4331
Res, Thick Film, 6M8, 5%, 0.125W, 0805; Resistance Panasonic 44X4331
RES, THICK FILM, 6M8, 5%, 0.125W, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 6M8, 5%, 0.125W, 0805; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3723
Product Name Resistor, Thick Film, 6.8Mohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.80E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers