Panasonic Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J683V

Description
RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic - 44X4329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic
44X4329
Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic 44X4329
RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 0.125W, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 68Kohm, 5%, 0805; Resistance Panasonic - 05X3721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68Kohm, 5%, 0805; Resistance Panasonic
05X3721
Resistor, Thick Film, 68Kohm, 5%, 0805; Resistance Panasonic 05X3721
RESISTOR, THICK FILM, 68KOHM, 5%, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 68KOHM, 5%, 0805; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4329
Product Name Res, Thick Film, 68K, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details