Panasonic Res, Thick Film, 4R7, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J4R7V

Description
RES, THICK FILM, 4R7, 5%, 0.125W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4R7, 5%, 0.125W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4R7, 5%, 0.125W, 0805; Resistance Panasonic - 44X4311 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.125W, 0805; Resistance Panasonic
44X4311
Res, Thick Film, 4R7, 5%, 0.125W, 0805; Resistance Panasonic 44X4311
RES, THICK FILM, 4R7, 5%, 0.125W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.125W, 0805; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 4.7Ohm, 5%, 0805; Resistance Panasonic - 05X3683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Ohm, 5%, 0805; Resistance Panasonic
05X3683
Resistor, Thick Film, 4.7Ohm, 5%, 0805; Resistance Panasonic 05X3683
RESISTOR, THICK FILM, 4.7OHM, 5%, 0805; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7OHM, 5%, 0805; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4311
Product Name Res, Thick Film, 4R7, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers