Panasonic Resistor, Thick Film, 3.9Mohm, 5%, 0805; Resistance Panasonic ERJ-U06J395V

Description
RESISTOR, THICK FILM, 3.9MOHM, 5%, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 3.9MOHM, 5%, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 3.9Mohm, 5%, 0805; Resistance Panasonic - 05X3681 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.9Mohm, 5%, 0805; Resistance Panasonic
05X3681
Resistor, Thick Film, 3.9Mohm, 5%, 0805; Resistance Panasonic 05X3681
RESISTOR, THICK FILM, 3.9MOHM, 5%, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.9MOHM, 5%, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M9, 5%, 0.125W, 0805; Resistance Panasonic - 44X4310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 5%, 0.125W, 0805; Resistance Panasonic
44X4310
Res, Thick Film, 3M9, 5%, 0.125W, 0805; Resistance Panasonic 44X4310
RES, THICK FILM, 3M9, 5%, 0.125W, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 3M9, 5%, 0.125W, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X3681
Product Name Resistor, Thick Film, 3.9Mohm, 5%, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3.90E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers