Panasonic Res, Thick Film, 2M7, 5%, 0.125W, 0805; Resistance Panasonic ERJ-U06J275V

Description
RES, THICK FILM, 2M7, 5%, 0.125W, 0805; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M7, 5%, 0.125W, 0805; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M7, 5%, 0.125W, 0805; Resistance Panasonic - 44X4296 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M7, 5%, 0.125W, 0805; Resistance Panasonic
44X4296
Res, Thick Film, 2M7, 5%, 0.125W, 0805; Resistance Panasonic 44X4296
RES, THICK FILM, 2M7, 5%, 0.125W, 0805; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 2M7, 5%, 0.125W, 0805; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2.7Mohm, 5%, 0805; Resistance Panasonic - 05X3653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7Mohm, 5%, 0805; Resistance Panasonic
05X3653
Resistor, Thick Film, 2.7Mohm, 5%, 0805; Resistance Panasonic 05X3653
RESISTOR, THICK FILM, 2.7MOHM, 5%, 0805; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7MOHM, 5%, 0805; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4296
Product Name Res, Thick Film, 2M7, 5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2.70E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers